Johanson Technology, Inc. Rf Antenna 2450AT18B100E

Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18B0100001E Product overview: 2450AT18B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18B100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18B0100001E Product overview: 2450AT18B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18B100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-2450AT18B100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18B0100001E Product overview: 2450AT18B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18B100E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18B0100001E Product overview: 2450AT18B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18B100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2450AT18B100E - 2450AT18B100E - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 2450AT18B100E
2450AT18B100E
RF Antennas - 2450AT18B100E 2450AT18B100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052372-2450AT18B100E Packaging: Reel - TR Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -9.5dB Height (Max): 0.051" (1.30mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 0.5dBi Family Name: 2450AT18B100 Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): 7488930245; AMCA31-2R450G-S1F-T3 ; AMCA31-2R450G-S1F-T; Introduction Date: June 12, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 052372-2450AT18B100E
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -9.5dB
Height (Max): 0.051" (1.30mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 0.5dBi
Family Name: 2450AT18B100
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): 7488930245; AMCA31-2R450G-S1F-T3; AMCA31-2R450G-S1F-T;
Introduction Date: June 12, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Antenna, Ceramic, 2.45Ghz; Centre Frequency Johanson Technology - 41T1676 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Ceramic, 2.45Ghz; Centre Frequency Johanson Technology
41T1676
Antenna, Ceramic, 2.45Ghz; Centre Frequency Johanson Technology 41T1676
ANTENNA, CERAMIC, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Bluetoo th 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer; RoHS Compliant: Yes

ANTENNA, CERAMIC, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology - 45T6929 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology
45T6929
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology 45T6929
CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; Antenna Applications:Bluetoo th 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer RoHS Compliant: Yes

CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHz ANTENNA

Antennas 2.45GHz ANTENNA

Buy Now Datasheet
RF Antennas - 2450AT18B100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT18B100E
RF Antennas 2450AT18B100E
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-2450AT18B100E 2450AT18B100E 41T1676 2450AT18B100E 2450AT18B100E
Product Name Rf Antenna RF Antennas - 2450AT18B100E Antenna, Ceramic, 2.45Ghz; Centre Frequency Johanson Technology Antennas RF Antennas
Applications RF Testing Bluetooth 802.11, Cellular, DECT, GPS & WLAN
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
GSM & GPRS Antennas - 2766666 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details