Johanson Technology, Inc. RF Antennas 2450AT18A0100001E

Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-2450AT18A0100001EDKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT18A0100001ECT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT18A0100001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
2500MHz Rf Antenna - 875-2450AT18A0100001E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz Rf Antenna
875-2450AT18A0100001E
2500MHz Rf Antenna 875-2450AT18A0100001E
Antenna Mini 0.5dBi Gain 2500MHz T/R Product overview: 2450AT18A0100001E from Johanson Dielectrics, Inc. is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18A0100001 E can be used for catalog matching and distributor lookup.

Antenna Mini 0.5dBi Gain 2500MHz T/R Product overview: 2450AT18A0100001E from Johanson Dielectrics, Inc. is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18A0100001E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2450AT18A0100001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 712-2450AT18A0100001EDKR-ND 875-2450AT18A0100001E 2450AT18A0100001E
Product Name RF Antennas 2500MHz Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 2400.0 MHz
Gain 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-5GW-FPC-LH50M4 - TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details