Johanson Technology, Inc. RF Antennas 2450AD47A1590001E

Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-2450AD47A1590001ECT-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AD47A1590001ETR-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AD47A1590001EDKR-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2450AD47A1590001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Chip RF Antenna 1.561GHz ~ 1.602GHz, 2.4GHz ~ 2.5GHz 0.5dBi, 1.5dBi, 1.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-2450AD47A1590001ECT-ND 2450AD47A1590001E
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Beidou, Bluetooth, GLONASS, GPS, Wi-Fi Beidou, Bluetooth, GLONASS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 2400.0 MHz
Gain 0.5000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers