Johanson Technology, Inc. Chip Antenna, 2.4-2.48Ghz/6-8.5Ghz; Antenna Case Size Johanson Technology 2450AD18A7250

Description
CHIP ANTENNA, 2.4-2.48GHZ/6-8.5GHZ ; Antenna Case Size:3.2mm x 1.6mm x 0.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:7.25GHz; Product Range:- RoHS Compliant: Yes
Description
CHIP ANTENNA, 2.4-2.48GHZ/6-8.5GHZ ; Antenna Case Size:3.2mm x 1.6mm x 0.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:7.25GHz; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Antenna from Johanson Technology operates within the frequency range of 2.4 to 2.48 GHz and 6 to 8.5 GHz. It features a compact case size of 3.2 mm x 1.6 mm x 0.5 mm, making it suitable for space-constrained applications. The antenna exhibits a peak gain of +3.0 dBi at 2.4 GHz and +5.5 dBi at 6 GHz, with average gains of +0.4 dBi and +1.0 dBi, respectively. It has a minimum return loss of 6.5 dB, indicating good impedance matching. The operating temperature range is from -40°C to +85°C, and it can handle a maximum power capacity of 3 watts (CW). The antenna is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable wireless communication, such as Bluetooth, Wi-Fi, and ultra-wideband (UWB) systems.

Datasheet Summary
Powered by GS/AI

The Chip Antenna from Johanson Technology operates within the frequency range of 2.4 to 2.48 GHz and 6 to 8.5 GHz. It features a compact case size of 3.2 mm x 1.6 mm x 0.5 mm, making it suitable for space-constrained applications. The antenna exhibits a peak gain of +3.0 dBi at 2.4 GHz and +5.5 dBi at 6 GHz, with average gains of +0.4 dBi and +1.0 dBi, respectively. It has a minimum return loss of 6.5 dB, indicating good impedance matching. The operating temperature range is from -40°C to +85°C, and it can handle a maximum power capacity of 3 watts (CW). The antenna is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable wireless communication, such as Bluetooth, Wi-Fi, and ultra-wideband (UWB) systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Antenna, 2.4-2.48Ghz/6-8.5Ghz; Antenna Case Size Johanson Technology - 83AH3563 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4-2.48Ghz/6-8.5Ghz; Antenna Case Size Johanson Technology
83AH3563
Chip Antenna, 2.4-2.48Ghz/6-8.5Ghz; Antenna Case Size Johanson Technology 83AH3563
CHIP ANTENNA, 2.4-2.48GHZ/6-8.5GHZ ; Antenna Case Size:3.2mm x 1.6mm x 0.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:7.25GHz; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.4-2.48GHZ/6-8.5GHZ; Antenna Case Size:3.2mm x 1.6mm x 0.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:7.25GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 2.4-2.48Ghz/6-8.5Ghz; Antenna Case Size Johanson Technology - 83AH3564 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4-2.48Ghz/6-8.5Ghz; Antenna Case Size Johanson Technology
83AH3564
Chip Antenna, 2.4-2.48Ghz/6-8.5Ghz; Antenna Case Size Johanson Technology 83AH3564
CHIP ANTENNA, 2.4-2.48GHZ/6-8.5GHZ ; Antenna Case Size:3.2mm x 1.6mm x 0.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:7.25GHz; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.4-2.48GHZ/6-8.5GHZ; Antenna Case Size:3.2mm x 1.6mm x 0.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:7.25GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 83AH3563
Product Name Chip Antenna, 2.4-2.48Ghz/6-8.5Ghz; Antenna Case Size Johanson Technology
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
GSM & GPRS Antennas - 1248689 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details