Johanson Technology, Inc. RF Filters 2150BP39A0100001E

Description
RF FILTER BAND PASS 2.25GHZ 1008
Request a Quote Datasheet
Description
RF FILTER BAND PASS 2.25GHZ 1008
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 712-2150BP39A0100001ECT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.25GHZ 1008

RF FILTER BAND PASS 2.25GHZ 1008

Buy Now Datasheet
RF Filters - 712-2150BP39A0100001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.25GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3.2dB 1008 (2520 Metric), 4 PC Pad

2.25GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3.2dB 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 712-2150BP39A0100001EDKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.25GHZ 1008

RF FILTER BAND PASS 2.25GHZ 1008

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 712-2150BP39A0100001ECT-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details
RF Band Pass Filter - UIYBPF183124A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 240000 to 380000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Passive GaAs MMIC 9.0 GHz Highpass Filter - MFHP-00029CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details