Johanson Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 202S49W103KV4E 202S49W103KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035612-202S49W103KV 4E Packaging: Tape and Reel Termination: SMD/SMT Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 3.56 mm Width: 6.35 mm Categories: OEM Parts(0-9) Case / Package: 1825 Case / Package: 4564 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1825 Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035612-202S49W103KV 4E Packaging: Tape and Reel Termination: SMD/SMT Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 3.56 mm Width: 6.35 mm Categories: OEM Parts(0-9) Case / Package: 1825 Case / Package: 4564 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1825 Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 202S49W103KV4E - 1035612-202S49W103KV4E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 202S49W103KV4E
1035612-202S49W103KV4E
OEM Parts - OEM Parts (0 - 9) - 202S49W103KV4E 1035612-202S49W103KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035612-202S49W103KV 4E Packaging: Tape and Reel Termination: SMD/SMT Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 3.56 mm Width: 6.35 mm Categories: OEM Parts(0-9) Case / Package: 1825 Case / Package: 4564 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1825 Voltage Rating (DC): 2 kV Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035612-202S49W103KV4E
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 4.57 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Height: 3.56 mm
Width: 6.35 mm
Categories: OEM Parts(0-9)
Case / Package: 1825
Case / Package: 4564
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.35 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1825
Voltage Rating (DC): 2 kV
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035612-202S49W103KV4E
Product Name OEM Parts - OEM Parts (0 - 9) - 202S49W103KV4E
Unlock Full Specs
to access all available technical data