Johanson Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 202S48W223MV4E 202S48W223MV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959172-202S48W223MV4 E Termination: SMD/SMT Capacitance: 22 nF Tolerance: 20 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959172-202S48W223MV4 E Termination: SMD/SMT Capacitance: 22 nF Tolerance: 20 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 202S48W223MV4E - 959172-202S48W223MV4E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 202S48W223MV4E
959172-202S48W223MV4E
OEM Parts - OEM Parts (0 - 9) - 202S48W223MV4E 959172-202S48W223MV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959172-202S48W223MV4 E Termination: SMD/SMT Capacitance: 22 nF Tolerance: 20 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959172-202S48W223MV4E
Termination: SMD/SMT
Capacitance: 22 nF
Tolerance: 20 %
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020
Voltage Rating (DC): 2 kV
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 959172-202S48W223MV4E
Product Name OEM Parts - OEM Parts (0 - 9) - 202S48W223MV4E
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details