Johanson Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 202S48W103MV4E 202S48W103MV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012619-202S48W103MV 4E Length: 5.72 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: 2225 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.48 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012619-202S48W103MV 4E Length: 5.72 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: 2225 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.48 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 202S48W103MV4E - 1012619-202S48W103MV4E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 202S48W103MV4E
1012619-202S48W103MV4E
OEM Parts - OEM Parts (0 - 9) - 202S48W103MV4E 1012619-202S48W103MV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012619-202S48W103MV 4E Length: 5.72 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: 2225 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.48 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012619-202S48W103MV4E
Length: 5.72 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 20 %
Categories: OEM Parts(0-9)
Case / Package: 2225
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.48 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 2 kV
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1012619-202S48W103MV4E
Product Name OEM Parts - OEM Parts (0 - 9) - 202S48W103MV4E
Unlock Full Specs
to access all available technical data