Johanson Technology, Inc. Custom Parts - Custom Parts (0 - A) - 202S47W103KV4E 202S47W103KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166101-202S47W103KV 4E Length: 5.72 mm Capacitance: 10 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 5.08 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166101-202S47W103KV 4E Length: 5.72 mm Capacitance: 10 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 5.08 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 202S47W103KV4E - 1166101-202S47W103KV4E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 202S47W103KV4E
1166101-202S47W103KV4E
Custom Parts - Custom Parts (0 - A) - 202S47W103KV4E 1166101-202S47W103KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166101-202S47W103KV 4E Length: 5.72 mm Capacitance: 10 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 5.08 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166101-202S47W103KV4E
Length: 5.72 mm
Capacitance: 10 nF
Tolerance: 10 %
Categories: Custom Parts
Case / Package: 2220
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 5.08 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 2 kV
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1166101-202S47W103KV4E
Product Name Custom Parts - Custom Parts (0 - A) - 202S47W103KV4E
Unlock Full Specs
to access all available technical data