Johanson Dielectrics, Inc. SMD 0.0047uF 2000V Capacitor 202S43W472KV4E

Description
Cap Ceramic 0.0047uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W472KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W472KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0047uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W472KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W472KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0047uF 2000V Capacitor
60-202S43W472KV4E
SMD 0.0047uF 2000V Capacitor 60-202S43W472KV4E
Cap Ceramic 0.0047uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W472KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W472KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W472KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W472KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 202S43W472KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202S43W472KV4E
Ceramic Capacitors 202S43W472KV4E
CAP CER 4700PF 2KV X7R 1812

CAP CER 4700PF 2KV X7R 1812

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T3026 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T3026
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T3026
Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
202S43W472KV4E
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 202S43W472KV4E
2kV 4.7nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 4.7nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-202S43W472KV4E 202S43W472KV4E 41T3026 202S43W472KV4E
Product Name SMD 0.0047uF 2000V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details