Johanson Dielectrics, Inc. Capacitor Ceramic 470Pf 2000V, X7R, 1812; Capacitance Johanson Dielectrics 202S43W471KV4E

Description
CAPACITOR CERAMIC 470PF 2000V, X7R, 1812; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 470PF 2000V, X7R, 1812; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 470Pf 2000V, X7R, 1812; Capacitance Johanson Dielectrics - 09J2285 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 2000V, X7R, 1812; Capacitance Johanson Dielectrics
09J2285
Capacitor Ceramic 470Pf 2000V, X7R, 1812; Capacitance Johanson Dielectrics 09J2285
CAPACITOR CERAMIC 470PF 2000V, X7R, 1812; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 2000V, X7R, 1812; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T3025 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T3025
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T3025
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 202S43W471KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202S43W471KV4E
Ceramic Capacitors 202S43W471KV4E
CAP CER 470PF 2KV X7R 1812

CAP CER 470PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 09J2285 41T3025 202S43W471KV4E
Product Name Capacitor Ceramic 470Pf 2000V, X7R, 1812; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details