Johanson Dielectrics, Inc. SMD 0.0033uF 2000V Capacitor 202S43W332KV4E

Description
Cap Ceramic 0.0033uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W332KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W332KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0033uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W332KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W332KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0033uF 2000V Capacitor
60-202S43W332KV4E
SMD 0.0033uF 2000V Capacitor 60-202S43W332KV4E
Cap Ceramic 0.0033uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W332KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W332KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0033uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W332KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W332KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 202S43W332KV4E - 1002966-202S43W332KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 202S43W332KV4E
1002966-202S43W332KV4E
Ceramic Capacitors - 202S43W332KV4E 1002966-202S43W332KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 1002966-202S43W332KV 4E Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.110" (2.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.180" L x 0.125" W (4.57mm x 3.17mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 1002966-202S43W332KV4E
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 2000V (2kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.180" L x 0.125" W (4.57mm x 3.17mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Ceramic Capacitors - 202S43W332KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202S43W332KV4E
Ceramic Capacitors 202S43W332KV4E
CAP CER 3300PF 2KV X7R 1812

CAP CER 3300PF 2KV X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic, 3300Pf, 2Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics - 46W2322 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3300Pf, 2Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics
46W2322
Capacitor Ceramic, 3300Pf, 2Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics 46W2322
CAPACITOR CERAMIC, 3300PF, 2KV, X7R, SMD, FULL REEL; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 3300PF, 2KV, X7R, SMD, FULL REEL; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T3024 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T3024
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T3024
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-202S43W332KV4E 1002966-202S43W332KV4E 202S43W332KV4E 46W2322 41T3024
Product Name SMD 0.0033uF 2000V Capacitor Ceramic Capacitors - 202S43W332KV4E Ceramic Capacitors Capacitor Ceramic, 3300Pf, 2Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details