Johanson Technology, Inc. Ceramic Capacitors - 202S43W102MV4E 202S43W102MV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035611-202S43W102MV 4E Length: 4.57 mm Voltage: 300 V Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): 1812WC102MAT1A; 1812GC102MAT1A\1K; 1812GC102KAT1A; C1812C102KGRACTU; C1812C102KDRACTU; CC1812KKX7RDBB102; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035611-202S43W102MV 4E Length: 4.57 mm Voltage: 300 V Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): 1812WC102MAT1A; 1812GC102MAT1A\1K; 1812GC102KAT1A; C1812C102KGRACTU; C1812C102KDRACTU; CC1812KKX7RDBB102; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 202S43W102MV4E - 1035611-202S43W102MV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 202S43W102MV4E
1035611-202S43W102MV4E
Ceramic Capacitors - 202S43W102MV4E 1035611-202S43W102MV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035611-202S43W102MV 4E Length: 4.57 mm Voltage: 300 V Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): 1812WC102MAT1A; 1812GC102MAT1A\1K; 1812GC102KAT1A; C1812C102KGRACTU; C1812C102KDRACTU; CC1812KKX7RDBB102; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 2 kV Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035611-202S43W102MV4E
Length: 4.57 mm
Voltage: 300 V
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 20 %
Categories: Ceramic Capacitors
Case / Package: 1812
Alternative Parts (Cross-Reference): 1812WC102MAT1A; 1812GC102MAT1A\1K; 1812GC102KAT1A; C1812C102KGRACTU; C1812C102KDRACTU; CC1812KKX7RDBB102;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.17 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 2 kV
Dielectric: X7R

Buy Now
Capacitor,ceramic,1000Pf,2Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc,30Ppm-Tc Johanson Dielectrics - 84H9972 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1000Pf,2Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc,30Ppm-Tc Johanson Dielectrics
84H9972
Capacitor,ceramic,1000Pf,2Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc,30Ppm-Tc Johanson Dielectrics 84H9972
Capacitor,Ceramic,10 00pF,2KVDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC,30pp m-TC

Capacitor,Ceramic,1000pF,2KVDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC,30ppm-TC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1035611-202S43W102MV4E 84H9972
Product Name Ceramic Capacitors - 202S43W102MV4E Capacitor,ceramic,1000Pf,2Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc,30Ppm-Tc Johanson Dielectrics
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 20 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details