Johanson Dielectrics, Inc. Capacitors - Ceramic Capacitors 202S41W272KV4E

Description
Win Source Part Number: 1170453-202S41W272KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 2700 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Thickness (Max): 0.080" (2.03mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm) Alternative Parts (Cross-Reference): 202S41W272KV4E.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 202S41W272KV4E-****- RC,709-1041-6,709-10 41-1,709-1041-2
Request a Quote Datasheet
Description
Win Source Part Number: 1170453-202S41W272KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 2700 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Thickness (Max): 0.080" (2.03mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm) Alternative Parts (Cross-Reference): 202S41W272KV4E.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 202S41W272KV4E-****- RC,709-1041-6,709-10 41-1,709-1041-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1170453-202S41W272KV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1170453-202S41W272KV4E
Capacitors - Ceramic Capacitors 1170453-202S41W272KV4E
Win Source Part Number: 1170453-202S41W272KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 2700 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Thickness (Max): 0.080" (2.03mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm) Alternative Parts (Cross-Reference): 202S41W272KV4E.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 202S41W272KV4E-****- RC,709-1041-6,709-10 41-1,709-1041-2

Win Source Part Number: 1170453-202S41W272KV4E
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 2700 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Thickness (Max): 0.080" (2.03mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm)
Alternative Parts (Cross-Reference): 202S41W272KV4E.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 202S41W272KV4E-****-RC,709-1041-6,709-1041-1,709-1041-2

Buy Now Datasheet
CAP CER 2700PF 2KV X7R 1210 - 407-202S41W272KV4E - Utmel Electronic Limited
Hong Kong, China
CAP CER 2700PF 2KV X7R 1210
407-202S41W272KV4E
CAP CER 2700PF 2KV X7R 1210 407-202S41W272KV4E
CAP CER 2700PF 2KV X7R 1210

CAP CER 2700PF 2KV X7R 1210

Supplier's Site
Ceramic Capacitor 2700Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Johanson Dielectrics - 33M1800 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Johanson Dielectrics
33M1800
Ceramic Capacitor 2700Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Johanson Dielectrics 33M1800
CERAMIC CAPACITOR 2700PF 2000V, X7R, 10%, 1210, FULL REEL; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 2000V, X7R, 10%, 1210, FULL REEL; Capacitance:2700pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics - 41T3021 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
41T3021
Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics 41T3021
Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 202S41W272KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202S41W272KV4E
Ceramic Capacitors 202S41W272KV4E
CAP CER 2700PF 2KV X7R 1210

CAP CER 2700PF 2KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170453-202S41W272KV4E 407-202S41W272KV4E 33M1800 41T3021 202S41W272KV4E
Product Name Capacitors - Ceramic Capacitors CAP CER 2700PF 2KV X7R 1210 Ceramic Capacitor 2700Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF 0.0027 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers