Johanson Dielectrics, Inc. Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics 202R29W471KV4E

Description
CERAMIC CAPACITOR 470PF 2000V, X7R, 10%, 1808; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 470PF 2000V, X7R, 10%, 1808; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics - 96F3531 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics
96F3531
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics 96F3531
CERAMIC CAPACITOR 470PF 2000V, X7R, 10%, 1808; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 2000V, X7R, 10%, 1808; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96F3531
Product Name Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers