Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 202R29W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202R29W102KV4E can be used for catalog matching and distributor lookup.
2kV 1nF X7R ±10% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 1000PF, 2KV, X7R, SMD, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes
CAP CER 1000PF 2KV X7R 1808
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-202R29W102KV4E | 202R29W102KV4E | 88H4241 | 41T3014 | 202R29W102KV4E |
| Product Name | SMD 0.001uF 2000V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics | Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |