Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 905849-202R29N471KV4
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1043-2, 709-1043-6, 709-1043-1
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 905849-202R29N471KV4E |
| Product Name | Ceramic Capacitors - 202R29N471KV4E |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |