Johanson Dielectrics, Inc. Ceramic Capacitor, 100Pf, 2Kv, C0G / Np0, 1206; Capacitance Johanson Dielectrics 202R18N101JV4E

Description
CERAMIC CAPACITOR, 100PF, 2KV, C0G / NP0, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 100PF, 2KV, C0G / NP0, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 2Kv, C0G / Np0, 1206; Capacitance Johanson Dielectrics - 41T3006 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 2Kv, C0G / Np0, 1206; Capacitance Johanson Dielectrics
41T3006
Ceramic Capacitor, 100Pf, 2Kv, C0G / Np0, 1206; Capacitance Johanson Dielectrics 41T3006
CERAMIC CAPACITOR, 100PF, 2KV, C0G / NP0, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 2KV, C0G / NP0, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 202R18N101JV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202R18N101JV4E
Ceramic Capacitors 202R18N101JV4E
CAP CER 100PF 2KV C0G/NP0 1206

CAP CER 100PF 2KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 41T3006 202R18N101JV4E
Product Name Ceramic Capacitor, 100Pf, 2Kv, C0G / Np0, 1206; Capacitance Johanson Dielectrics Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cornell Dubilier - 46F2431 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers