Johanson Technology, Inc. Cap, 220Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology 201S42E221KV4E

Description
CAP, 220PF, 200V, 10%, C0G, 1111, SMD; Capacitance:220pF; Voltage Rating:200V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 220PF, 200V, 10%, C0G, 1111, SMD; Capacitance:220pF; Voltage Rating:200V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology - 41T1670 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology
41T1670
Cap, 220Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology 41T1670
CAP, 220PF, 200V, 10%, C0G, 1111, SMD; Capacitance:220pF; Voltage Rating:200V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 220PF, 200V, 10%, C0G, 1111, SMD; Capacitance:220pF; Voltage Rating:200V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 201S42E221KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
201S42E221KV4E
Ceramic Capacitors 201S42E221KV4E
CAP CER 220PF 200V NP0 1111

CAP CER 220PF 200V NP0 1111

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 41T1670 201S42E221KV4E
Product Name Cap, 220Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M160J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers