Johanson Technology, Inc. RF Directional Coupler 1950CH15A0100001E

Description
RF Directional Coupler 1.95GHz 3dB 10W 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Directional Coupler 1.95GHz 3dB 10W 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 712-1950CH15A0100001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
712-1950CH15A0100001ETR-ND
RF Directional Coupler 712-1950CH15A0100001ETR-ND
RF Directional Coupler 1.95GHz 3dB 10W 4-SMD, No Lead

RF Directional Coupler 1.95GHz 3dB 10W 4-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - 1950CH15A0100001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1950CH15A0100001E
RF Directional Coupler 1950CH15A0100001E
RF Directional Coupler 1.95GHz 3dB 10W 4-SMD, No Lead

RF Directional Coupler 1.95GHz 3dB 10W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 712-1950CH15A0100001ETR-ND 1950CH15A0100001E
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 1950.00 MHz 1950.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CWM-20R-9.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details