Johanson Technology, Inc. RF Directional Coupler 1810CP14A200T

Description
RF Directional Coupler 1.71GHz ~ 1.91GHz 20 ± 1dB 3W 0603 (1608 Metric)
Datasheet
Description
RF Directional Coupler 1.71GHz ~ 1.91GHz 20 ± 1dB 3W 0603 (1608 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1810CP14A200T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1810CP14A200T
RF Directional Coupler 1810CP14A200T
RF Directional Coupler 1.71GHz ~ 1.91GHz 20 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler 1.71GHz ~ 1.91GHz 20 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 1810CP14A200T
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - D3-40006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 10.00 to 400.00 MHz
View Details