The 1720BL15B0050E is a wideband ceramic balun with a 1:1 impedance ratio, designed for applications operating within a frequency range of 625 MHz to 2815 MHz. It features an unbalanced impedance of 50 ohms and a balanced impedance of 50 ohms, making it suitable for RF applications requiring impedance matching. The device has a maximum insertion loss of 1.5 dB and a minimum common-mode rejection ratio (CMRR) of 20 dB. The balun is housed in an EIA 0805 package, with mechanical dimensions of 2.00 mm x 1.25 mm x 0.35 mm. It can handle a power capacity of up to 2 watts (CW) and operates effectively within a temperature range of -40°C to +105°C. The recommended storage conditions include a temperature range of +5°C to +35°C with a maximum shelf life of 18 months. Engineers looking for a reliable balun for RF applications may consider this component due to its specified electrical characteristics and robust design.
RF Balun 625MHz ~ 2.8GHz 50 / 50Ohm 0805 (2012 Metric)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 1720BL15B0050E |
| Product Name | Balun |