Johanson Dielectrics, Inc. Capacitors - Ceramic Capacitors 160X41W105MV4E

Description
Win Source Part Number: 1034876-160X41W105MV 4E Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.098" W (3.18mm x 2.49mm) Alternative Parts (Cross-Reference): 1210YC105MAT2A; GRM32RR71H105KA01L; C1210C105M5RACTU; HMK325B7105MN-T; C3225X7R1H105M160AA; CGA6L2X7R1H105M160AA ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1108-6,709-1108- 2,709-1108-1
Request a Quote Datasheet
Description
Win Source Part Number: 1034876-160X41W105MV 4E Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.098" W (3.18mm x 2.49mm) Alternative Parts (Cross-Reference): 1210YC105MAT2A; GRM32RR71H105KA01L; C1210C105M5RACTU; HMK325B7105MN-T; C3225X7R1H105M160AA; CGA6L2X7R1H105M160AA ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1108-6,709-1108- 2,709-1108-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1034876-160X41W105MV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1034876-160X41W105MV4E
Capacitors - Ceramic Capacitors 1034876-160X41W105MV4E
Win Source Part Number: 1034876-160X41W105MV 4E Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.098" W (3.18mm x 2.49mm) Alternative Parts (Cross-Reference): 1210YC105MAT2A; GRM32RR71H105KA01L; C1210C105M5RACTU; HMK325B7105MN-T; C3225X7R1H105M160AA; CGA6L2X7R1H105M160AA ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1108-6,709-1108- 2,709-1108-1

Win Source Part Number: 1034876-160X41W105MV4E
Category: Capacitors>Ceramic Capacitors
Series: X2Y®
Features: Low ESL (X2Y)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 2,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.070" (1.78mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.098" W (3.18mm x 2.49mm)
Alternative Parts (Cross-Reference): 1210YC105MAT2A; GRM32RR71H105KA01L; C1210C105M5RACTU; HMK325B7105MN-T; C3225X7R1H105M160AA; CGA6L2X7R1H105M160AA;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1108-6,709-1108-2,709-1108-1

Buy Now Datasheet
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics - 41T2999 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
41T2999
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics 41T2999
Multilayer Ceramic Capacitor, X2Y Series, 1 - F, - 20%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, X2Y Series, 1 - F, - 20%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X7R, 16 V, 1210 [3225 Metric] Johanson Dielectrics - 54W2649 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X7R, 16 V, 1210 [3225 Metric] Johanson Dielectrics
54W2649
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X7R, 16 V, 1210 [3225 Metric] Johanson Dielectrics 54W2649
Multilayer Ceramic Capacitor, X2Y Series, 1 - F, - 20%, X7R, 16 V, 1210 [3225 Metric]

Multilayer Ceramic Capacitor, X2Y Series, 1 - F, - 20%, X7R, 16 V, 1210 [3225 Metric]

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
160X41W105MV4E
Feedthrough Capacitors 160X41W105MV4E
Feedthrough Capacitors 16volts 1uF 20% X7R

Feedthrough Capacitors 16volts 1uF 20% X7R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1034876-160X41W105MV4E 41T2999 54W2649 160X41W105MV4E
Product Name Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X7R, 16 V, 1210 [3225 Metric] Johanson Dielectrics Feedthrough Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details