Johanson Dielectrics, Inc. Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Johanson Dielectrics 160X18W224MV4E

Description
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Johanson Dielectrics - 97M5736 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Johanson Dielectrics
97M5736
Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Johanson Dielectrics 97M5736
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
160X18W224MV4E
Feedthrough Capacitors 160X18W224MV4E
Feedthrough Capacitors 16volts 0.22uF 20% X7R

Feedthrough Capacitors 16volts 0.22uF 20% X7R

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors
Product Number 97M5736 160X18W224MV4E
Product Name Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Johanson Dielectrics Feedthrough Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers