Johanson Dielectrics, Inc. Ceramic Capacitors 160S41X226KV4E

Description
CAP CER 22UF 16V X5R 1210
Datasheet
Description
CAP CER 22UF 16V X5R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 160S41X226KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
160S41X226KV4E
Ceramic Capacitors 160S41X226KV4E
CAP CER 22UF 16V X5R 1210

CAP CER 22UF 16V X5R 1210

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Tanceram Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Johanson Dielectrics - 54W2637 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Tanceram Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Johanson Dielectrics
54W2637
Multilayer Ceramic Capacitor, Tanceram Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Johanson Dielectrics 54W2637
Multilayer Ceramic Capacitor, TANCERAM Series, 22 - F, - 10%, X5R, 16 V, 1210 [3225 Metric]

Multilayer Ceramic Capacitor, TANCERAM Series, 22 - F, - 10%, X5R, 16 V, 1210 [3225 Metric]

Supplier's Site
Multilayer Ceramic Capacitor, Tanceram Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics - 41T2994 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Tanceram Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
41T2994
Multilayer Ceramic Capacitor, Tanceram Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics 41T2994
Multilayer Ceramic Capacitor, TANCERAM Series, 22 - F, - 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, TANCERAM Series, 22 - F, - 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 160S41X226KV4E 54W2637 41T2994
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Tanceram Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Johanson Dielectrics Multilayer Ceramic Capacitor, Tanceram Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer Multilayer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details