Johanson Dielectrics, Inc. Ceramic Capacitors 160R14W104KV4T

Description
CAP CER 0.1UF 16V X7R 0603
Datasheet
Description
CAP CER 0.1UF 16V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 160R14W104KV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
160R14W104KV4T
Ceramic Capacitors 160R14W104KV4T
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Tanceram Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Johanson Dielectrics - 54H4223 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Tanceram Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Johanson Dielectrics
54H4223
Multilayer Ceramic Capacitor, Tanceram Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Johanson Dielectrics 54H4223
Multilayer Ceramic Capacitor, TANCERAM Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric]

Multilayer Ceramic Capacitor, TANCERAM Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160R14W104KV4T 54H4223
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Tanceram Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Johanson Dielectrics
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details