Johanson Technology, Inc. RF Antennas 1575AT54A0010E

Description
RF ANT 1.575GHZ/1.602GHZ CHIP
Datasheet
Description
RF ANT 1.575GHZ/1.602GHZ CHIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas 1575AT54A0010E
RF ANT 1.575GHZ/1.602GHZ CHIP

RF ANT 1.575GHZ/1.602GHZ CHIP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 1575AT54A0010E
Product Name RF Antennas
Operating Frequency 1575 to 1605 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202007-01 - CYBLE-202007-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 3.6 V
View Details
3 suppliers