Antennas PLEASE SEE GLOBAL MFG PN: 1575AT43A0040001E Product overview: 1575AT43A0040E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1575AT43A0040E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1124618-1575AT43A004
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: Beidou, GLONASS, GPS
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 3 W
Frequency Range: 1.561GHz ~ 1.602GHz
Return Loss: -9.5dB
Height (Max): 0.031" (0.80mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.561GHz, 1.575GHz, 1.602GHz
Antenna Type: Chip
Number of Bands: 3
Gain: 0.5dBi, 1dBi
RF Family/Standard: Navigation
ECCN: 7A994
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Mfr: Johanson Technology Inc.
Other Names: 1575AT43A40E,712-100
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount
Antennas 1555-1595 MHz Ceramic Chip Ant.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-1575AT43A0040E | 1575AT43A0040E | 1575AT43A0040E | 1575AT43A0040E |
| Product Name | Rf Antenna | RF/IF and RFID - RF Antennas | RF Antennas | Antennas |
| Applications | RF Testing | Beidou, GLONASS, GPS |