Johanson Technology, Inc. Antennas 1575AM55B0001E

Description
Antennas 1575.42 +/- 5 MHz Ceramic Chip Ant.
Datasheet
Description
Antennas 1575.42 +/- 5 MHz Ceramic Chip Ant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 1575.42 +/- 5 MHz Ceramic Chip Ant.

Antennas 1575.42 +/- 5 MHz Ceramic Chip Ant.

Buy Now Datasheet
RF Antennas - 1575AM55B0001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1575AM55B0001E
RF Antennas 1575AM55B0001E
1.575GHz GPS Chip RF Antenna 15dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 15dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1575AM55B0001E 1575AM55B0001E
Product Name Antennas RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details