Johanson Dielectrics, Inc. SMD 0.1uF 1000V Capacitor 102S48W104KV4E

Description
Cap Ceramic 0.1uF 1000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 102S48W104KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S48W104KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 1000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 102S48W104KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S48W104KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 1000V Capacitor
60-102S48W104KV4E
SMD 0.1uF 1000V Capacitor 60-102S48W104KV4E
Cap Ceramic 0.1uF 1000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 102S48W104KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S48W104KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 1000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 102S48W104KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S48W104KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 102S48W104KV4E - 1000837-102S48W104KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 102S48W104KV4E
1000837-102S48W104KV4E
Ceramic Capacitors - 102S48W104KV4E 1000837-102S48W104KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 1000837-102S48W104KV 4E Packaging: Reel - TR Features: High Voltage Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.160" (4.06mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.225" L x 0.255" W (5.72mm x 6.48mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 1000837-102S48W104KV4E
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.160" (4.06mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.225" L x 0.255" W (5.72mm x 6.48mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225; Capacitance Johanson Dielectrics - 88H4244 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225; Capacitance Johanson Dielectrics
88H4244
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225; Capacitance Johanson Dielectrics 88H4244
CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225, Full Reel; Capacitance Johanson Dielectrics - 27X7764 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225, Full Reel; Capacitance Johanson Dielectrics
27X7764
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225, Full Reel; Capacitance Johanson Dielectrics 27X7764
CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2225, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2225, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-102S48W104KV4E 1000837-102S48W104KV4E 88H4244
Product Name SMD 0.1uF 1000V Capacitor Ceramic Capacitors - 102S48W104KV4E Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225; Capacitance Johanson Dielectrics
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers