Johanson Dielectrics, Inc. SMD 0.047uF 1000V Capacitor 102S43W473KV4E

Description
Cap Ceramic 0.047uF 1000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 102S43W473KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S43W473KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.047uF 1000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 102S43W473KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S43W473KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.047uF 1000V Capacitor
60-102S43W473KV4E
SMD 0.047uF 1000V Capacitor 60-102S43W473KV4E
Cap Ceramic 0.047uF 1000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 102S43W473KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S43W473KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 1000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 102S43W473KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S43W473KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1177680-102S43W473KV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1177680-102S43W473KV4E
Capacitors - Ceramic Capacitors 1177680-102S43W473KV4E
Win Source Part Number: 1177680-102S43W473KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.180" L x 0.125" W (4.57mm x 3.17mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1301-6,709-1301- 1,709-1301-2

Win Source Part Number: 1177680-102S43W473KV4E
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.180" L x 0.125" W (4.57mm x 3.17mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1301-6,709-1301-1,709-1301-2

Buy Now Datasheet
Mlcc Capacitor, 0.047Uf, 1Kv, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics - 94H6785 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.047Uf, 1Kv, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics
94H6785
Mlcc Capacitor, 0.047Uf, 1Kv, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics 94H6785
MLCC CAPACITOR, 0.047UF, 1KV, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.047UF, 1KV, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Mlcc, 0.047Uf, 1Kv, X7R, 10%, 1812; Capacitance Johanson Dielectrics - 46W1428 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Mlcc, 0.047Uf, 1Kv, X7R, 10%, 1812; Capacitance Johanson Dielectrics
46W1428
Capacitor Mlcc, 0.047Uf, 1Kv, X7R, 10%, 1812; Capacitance Johanson Dielectrics 46W1428
CAPACITOR MLCC, 0.047UF, 1KV, X7R, 10%, 1812; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR MLCC, 0.047UF, 1KV, X7R, 10%, 1812; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-102S43W473KV4E 1177680-102S43W473KV4E 94H6785
Product Name SMD 0.047uF 1000V Capacitor Capacitors - Ceramic Capacitors Mlcc Capacitor, 0.047Uf, 1Kv, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX102M200K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details