Johanson Technology, Inc. Ceramic Capacitors - 102S43W333KV4E 102S43W333KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186153-102S43W333KV 4E Packaging: Tape and Reel Length: 4.57 mm Capacitance: 33 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186153-102S43W333KV 4E Packaging: Tape and Reel Length: 4.57 mm Capacitance: 33 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 102S43W333KV4E - 1186153-102S43W333KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 102S43W333KV4E
1186153-102S43W333KV4E
Ceramic Capacitors - 102S43W333KV4E 1186153-102S43W333KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186153-102S43W333KV 4E Packaging: Tape and Reel Length: 4.57 mm Capacitance: 33 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186153-102S43W333KV4E
Packaging: Tape and Reel
Length: 4.57 mm
Capacitance: 33 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 3.17 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
SMD Capacitor
60-102S43W333KV4E
SMD Capacitor 60-102S43W333KV4E
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: VPDR102W333K1GV001E Product overview: 102S43W333KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S43W333KV4E can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: VPDR102W333K1GV001E Product overview: 102S43W333KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S43W333KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1186153-102S43W333KV4E 60-102S43W333KV4E
Product Name Ceramic Capacitors - 102S43W333KV4E SMD Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details