Johanson Dielectrics, Inc. Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics 102R29W103KV4E

Description
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1808; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1808; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics - 48F4901 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics
48F4901
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics 48F4901
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1808; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1808; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Johanson Dielectrics - 07J3005 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Johanson Dielectrics
07J3005
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Johanson Dielectrics 07J3005
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1808RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1808RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics - 41T2988 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics
41T2988
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics 41T2988
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 kV, 1808 [4520 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 102R29W103KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
102R29W103KV4E
Ceramic Capacitors 102R29W103KV4E
CAP CER 10000PF 1KV X7R 1808

CAP CER 10000PF 1KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 48F4901 07J3005 41T2988 102R29W103KV4E
Product Name Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1808; Capacitance Johanson Dielectrics Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Johanson Dielectrics Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details