Johanson Dielectrics, Inc. Ceramic Capacitors - 101X43W474MV4E 101X43W474MV4E

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 853635-101X43W474MV4 E Series: X2Y® Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1243-6, 709-1243-1, 709-1243-2
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 853635-101X43W474MV4 E Series: X2Y® Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1243-6, 709-1243-1, 709-1243-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 101X43W474MV4E - 853635-101X43W474MV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 101X43W474MV4E
853635-101X43W474MV4E
Ceramic Capacitors - 101X43W474MV4E 853635-101X43W474MV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 853635-101X43W474MV4 E Series: X2Y® Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1243-6, 709-1243-1, 709-1243-2

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 853635-101X43W474MV4E
Series: X2Y®
Features: 0.47 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1243-6, 709-1243-1, 709-1243-2

Buy Now Datasheet
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Johanson Dielectrics - 97M5724 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Johanson Dielectrics
97M5724
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Johanson Dielectrics 97M5724
CAPACITOR CERAMIC 0.47UF 100V, X7R, 20%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 100V, X7R, 20%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes

Supplier's Site
CAP CER 0.47UF 100V X7R 1812 - 407-101X43W474MV4E - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 100V X7R 1812
407-101X43W474MV4E
CAP CER 0.47UF 100V X7R 1812 407-101X43W474MV4E
CAP CER 0.47UF 100V X7R 1812

CAP CER 0.47UF 100V X7R 1812

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
101X43W474MV4E
Feedthrough Capacitors 101X43W474MV4E
Feedthrough Capacitors 100volts 0.47uF 20% X7R

Feedthrough Capacitors 100volts 0.47uF 20% X7R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 853635-101X43W474MV4E 97M5724 407-101X43W474MV4E 101X43W474MV4E
Product Name Ceramic Capacitors - 101X43W474MV4E Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1812, Full Reel; Capacitance Johanson Dielectrics CAP CER 0.47UF 100V X7R 1812 Feedthrough Capacitors
Capacitance Type Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details