CERAMIC CAPACITOR 0.33UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes
CAP CER 0.33UF 100V X7R 1210
Feedthrough Capacitors 100volts 0.33uF 20% X7R
| Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 97M5723 | 101X41W334MV4E | 101X41W334MV4E |
| Product Name | Ceramic Capacitor 0.33Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Johanson Dielectrics | Ceramic Capacitors | Feedthrough Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts |