Johanson Dielectrics, Inc. Ceramic Capacitors 101X18W473MV4E

Description
CAP CER 0.047UF 100V X7R 1206
Datasheet
Description
CAP CER 0.047UF 100V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 101X18W473MV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
101X18W473MV4E
Ceramic Capacitors 101X18W473MV4E
CAP CER 0.047UF 100V X7R 1206

CAP CER 0.047UF 100V X7R 1206

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
101X18W473MV4E
Feedthrough Capacitors 101X18W473MV4E
Feedthrough Capacitors 100volts 0.047uF 20% X7R

Feedthrough Capacitors 100volts 0.047uF 20% X7R

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors
Product Number 101X18W473MV4E 101X18W473MV4E
Product Name Ceramic Capacitors Feedthrough Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Bypass
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0160101FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details