Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 853634-101X18W104MV4
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 101X18W104MV4T-ND, 709-1342-6, 709-1342-1, 709-1342-2, 101X18W104MV4T
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: No
Feedthrough Capacitors 100volts 0.1uF 20% X7R
CAP CER 0.1UF 100V X7R 1206
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 853634-101X18W104MV4E | 97M5722 | 101X18W104MV4E | 101X18W104MV4E |
| Product Name | Ceramic Capacitors - 101X18W104MV4E | Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1206, Full Reel; Capacitance Johanson Dielectrics | Feedthrough Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | ||
| Capacitance Type | Fixed | Fixed | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |