Johanson Dielectrics, Inc. Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics 101X15W472MV4E

Description
Multilayer Ceramic Capacitor, X2Y Series, 4700 pF, - 20%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, X2Y Series, 4700 pF, - 20%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics - 41T2973 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics
41T2973
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics 41T2973
Multilayer Ceramic Capacitor, X2Y Series, 4700 pF, - 20%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, X2Y Series, 4700 pF, - 20%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Johanson Dielectrics - 54W2250 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Johanson Dielectrics
54W2250
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Johanson Dielectrics 54W2250
Multilayer Ceramic Capacitor, X2Y Series, 4700 pF, - 20%, X7R, 100 V, 0805 [2012 Metric]

Multilayer Ceramic Capacitor, X2Y Series, 4700 pF, - 20%, X7R, 100 V, 0805 [2012 Metric]

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
101X15W472MV4E
Feedthrough Capacitors 101X15W472MV4E
Feedthrough Capacitors 100volts 4700pF 20% X7R

Feedthrough Capacitors 100volts 4700pF 20% X7R

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 41T2973 54W2250 101X15W472MV4E
Product Name Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Johanson Dielectrics Feedthrough Capacitors
Technology Multilayer Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details