Johanson Dielectrics, Inc. 0.001uF Capacitor 101X15W102MV4E

Description
Cap Feed Through 0.001uF 100VDC X7R 20% Pad Flat 0805 125°C Product overview: 101X15W102MV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-101X15W102MV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 0.001uF 100VDC X7R 20% Pad Flat 0805 125°C Product overview: 101X15W102MV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-101X15W102MV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF Capacitor
3-101X15W102MV4E
0.001uF Capacitor 3-101X15W102MV4E
Cap Feed Through 0.001uF 100VDC X7R 20% Pad Flat 0805 125°C Product overview: 101X15W102MV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-101X15W102MV4E can be used for catalog matching and distributor lookup.

Cap Feed Through 0.001uF 100VDC X7R 20% Pad Flat 0805 125°C Product overview: 101X15W102MV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-101X15W102MV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, X2Y Series, 1000 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics - 41T2971 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 1000 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics
41T2971
Multilayer Ceramic Capacitor, X2Y Series, 1000 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics 41T2971
Multilayer Ceramic Capacitor, X2Y Series, 1000 pF, - 20%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, X2Y Series, 1000 pF, - 20%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
101X15W102MV4E
Feedthrough Capacitors 101X15W102MV4E
Feedthrough Capacitors 100volts 1000pF 20% X7R

Feedthrough Capacitors 100volts 1000pF 20% X7R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 3-101X15W102MV4E 41T2971 101X15W102MV4E
Product Name 0.001uF Capacitor Multilayer Ceramic Capacitor, X2Y Series, 1000 Pf, 20%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Johanson Dielectrics Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers