Johanson Dielectrics, Inc. Feedthrough Capacitors 101X14W472MV4T

Description
Feedthrough Capacitors 100volts 4700pF 20% X7R
Datasheet
Description
Feedthrough Capacitors 100volts 4700pF 20% X7R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
101X14W472MV4T
Feedthrough Capacitors 101X14W472MV4T
Feedthrough Capacitors 100volts 4700pF 20% X7R

Feedthrough Capacitors 100volts 4700pF 20% X7R

Buy Now Datasheet
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics - 41T2970 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics
41T2970
Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics 41T2970
Multilayer Ceramic Capacitor, X2Y Series, 4700 pF, - 20%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, X2Y Series, 4700 pF, - 20%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 101X14W472MV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
101X14W472MV4T
Ceramic Capacitors 101X14W472MV4T
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 101X14W472MV4T 41T2970 101X14W472MV4T
Product Name Feedthrough Capacitors Multilayer Ceramic Capacitor, X2Y Series, 4700 Pf, 20%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Technology Multilayer Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers