Johanson Technology, Inc. Custom Parts - Custom Parts (0 - A) - 101S43W334KV4E 101S43W334KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131116-101S43W334KV 4E Packaging: Tape and Reel Length: 4.45 mm Capacitance: 330 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131116-101S43W334KV 4E Packaging: Tape and Reel Length: 4.45 mm Capacitance: 330 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 101S43W334KV4E - 1131116-101S43W334KV4E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 101S43W334KV4E
1131116-101S43W334KV4E
Custom Parts - Custom Parts (0 - A) - 101S43W334KV4E 1131116-101S43W334KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131116-101S43W334KV 4E Packaging: Tape and Reel Length: 4.45 mm Capacitance: 330 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131116-101S43W334KV4E
Packaging: Tape and Reel
Length: 4.45 mm
Capacitance: 330 nF
Tolerance: 10 %
Categories: Custom Parts
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 3.17 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1131116-101S43W334KV4E
Product Name Custom Parts - Custom Parts (0 - A) - 101S43W334KV4E
Unlock Full Specs
to access all available technical data