Johanson Dielectrics, Inc. Ceramic Capacitors 100X14X105MV4T

Description
CAP CER 1UF 10V X5R 0603
Description
CAP CER 1UF 10V X5R 0603
Datasheet
Datasheet Summary
Powered by GS/AI

The Johanson Dielectrics X2Y® filter and decoupling capacitor, part number 82Y0664, features a patented low inductance design that combines two balanced capacitors, enhancing decoupling and EMI filtering performance. This component is capable of replacing multiple capacitors and inductors, thereby saving board space and reducing assembly costs. It provides differential and common mode attenuation, with matched capacitance from line to ground. The capacitor is suitable for various applications, including amplifier filtering, high-speed data filtering, EMC I/O filtering, and decoupling for FPGAs, ASICs, and DDR memory. It operates effectively in high-frequency environments, with low equivalent series inductance (ESL) that improves performance in bypass networks. The device is available in multiple capacitance values and voltage ratings, making it versatile for different circuit designs. Engineers may find this product beneficial for reducing component count and improving overall circuit performance, particularly in applications sensitive to EMI and requiring efficient power bypassing.

Datasheet Summary
Powered by GS/AI

The Johanson Dielectrics X2Y® filter and decoupling capacitor, part number 82Y0664, features a patented low inductance design that combines two balanced capacitors, enhancing decoupling and EMI filtering performance. This component is capable of replacing multiple capacitors and inductors, thereby saving board space and reducing assembly costs. It provides differential and common mode attenuation, with matched capacitance from line to ground. The capacitor is suitable for various applications, including amplifier filtering, high-speed data filtering, EMC I/O filtering, and decoupling for FPGAs, ASICs, and DDR memory. It operates effectively in high-frequency environments, with low equivalent series inductance (ESL) that improves performance in bypass networks. The device is available in multiple capacitance values and voltage ratings, making it versatile for different circuit designs. Engineers may find this product beneficial for reducing component count and improving overall circuit performance, particularly in applications sensitive to EMI and requiring efficient power bypassing.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100X14X105MV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
100X14X105MV4T
Ceramic Capacitors 100X14X105MV4T
CAP CER 1UF 10V X5R 0603

CAP CER 1UF 10V X5R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics - 41T2957 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics
41T2957
Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics 41T2957
Multilayer Ceramic Capacitor, X2Y Series, 1 - F, - 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, X2Y Series, 1 - F, - 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitors Johanson Dielectrics - 82Y0664 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Johanson Dielectrics
82Y0664
Capacitors Johanson Dielectrics 82Y0664
CAPACITORS

CAPACITORS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 100X14X105MV4T 41T2957 82Y0664
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, X2Y Series, 1 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics Capacitors Johanson Dielectrics
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications Bypass
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details