Johanson Dielectrics, Inc. Ceramic Capacitors - 100X14W224MV4T 100X14W224MV4T

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 904921-100X14W224MV4 T Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1348-6, 709-1348-2, 100X14W224MV4T-ND, 709-1348-1, Q9924146
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 904921-100X14W224MV4 T Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1348-6, 709-1348-2, 100X14W224MV4T-ND, 709-1348-1, Q9924146
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100X14W224MV4T - 904921-100X14W224MV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100X14W224MV4T
904921-100X14W224MV4T
Ceramic Capacitors - 100X14W224MV4T 904921-100X14W224MV4T
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 904921-100X14W224MV4 T Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1348-6, 709-1348-2, 100X14W224MV4T-ND, 709-1348-1, Q9924146

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 904921-100X14W224MV4T
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1348-6, 709-1348-2, 100X14W224MV4T-ND, 709-1348-1, Q9924146

Buy Now Datasheet
Ceramic Capacitors - 100X14W224MV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
100X14W224MV4T
Ceramic Capacitors 100X14W224MV4T
CAP CER 0.22UF 10V X7R 0603

CAP CER 0.22UF 10V X7R 0603

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
100X14W224MV4T
Feedthrough Capacitors 100X14W224MV4T
Feedthrough Capacitors 10V 0.22uF 20% X7R

Feedthrough Capacitors 10V 0.22uF 20% X7R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 904921-100X14W224MV4T 100X14W224MV4T 100X14W224MV4T
Product Name Ceramic Capacitors - 100X14W224MV4T Ceramic Capacitors Feedthrough Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details