Johanson Technology, Inc. RF Antennas 0920AT50A080E

Description
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount
Datasheet
Description
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0920AT50A080E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0920AT50A080E
RF Antennas 0920AT50A080E
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount

920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 0920AT50A080E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers