Johanson Technology, Inc. RF Antennas 0920AT50A080001E

Description
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount
Request a Quote Datasheet
Description
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-0920AT50A080001ETR-ND - DigiKey
Thief River Falls, MN, United States
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount

920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 0920AT50A080001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0920AT50A080001E
RF Antennas 0920AT50A080001E
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount

920MHz Chip RF Antenna 880MHz ~ 960MHz -0.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-0920AT50A080001ETR-ND 0920AT50A080001E
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain -0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male Movable Connector - ET-GS5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details