Johanson Technology, Inc. Hard To Find - 0915AT43A0026E 0915AT43A0026E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120794-0915AT43A002 6E Packaging: Reel - TR Termination: Solder Mounting: SMD Power - Max: 2W Frequency Range: 902MHz ~ 928MHz Return Loss: -8.5dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 915MHz Antenna Type: Chip Number of Bands: 1 Gain: -1dBi Family Name: 0915AT43A0026E Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): 0915AT43A0026; 0915AT43A0026S; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120794-0915AT43A002 6E Packaging: Reel - TR Termination: Solder Mounting: SMD Power - Max: 2W Frequency Range: 902MHz ~ 928MHz Return Loss: -8.5dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 915MHz Antenna Type: Chip Number of Bands: 1 Gain: -1dBi Family Name: 0915AT43A0026E Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): 0915AT43A0026; 0915AT43A0026S; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0915AT43A0026E - 1120794-0915AT43A0026E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0915AT43A0026E
1120794-0915AT43A0026E
Hard To Find - 0915AT43A0026E 1120794-0915AT43A0026E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120794-0915AT43A002 6E Packaging: Reel - TR Termination: Solder Mounting: SMD Power - Max: 2W Frequency Range: 902MHz ~ 928MHz Return Loss: -8.5dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 915MHz Antenna Type: Chip Number of Bands: 1 Gain: -1dBi Family Name: 0915AT43A0026E Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): 0915AT43A0026; 0915AT43A0026S; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1120794-0915AT43A0026E
Packaging: Reel - TR
Termination: Solder
Mounting: SMD
Power - Max: 2W
Frequency Range: 902MHz ~ 928MHz
Return Loss: -8.5dB
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 915MHz
Antenna Type: Chip
Number of Bands: 1
Gain: -1dBi
Family Name: 0915AT43A0026E
Categories: RF/IF and RFID
Manufacturer Homepage: www.johansontechnology.com
Height (Maximum): 0.031" (0.80mm)
Alternative Parts (Cross-Reference): 0915AT43A0026; 0915AT43A0026S;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1120794-0915AT43A0026E
Product Name Hard To Find - 0915AT43A0026E
Frequency 9.02E8 to 9.28E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products