Johanson Technology, Inc. Rf Antenna 0915AT43A0026E

Description
Antennas PLEASE SEE GLOBAL MFG PN: 0915AT43A0026001E Product overview: 0915AT43A0026E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0915AT43A0026E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas PLEASE SEE GLOBAL MFG PN: 0915AT43A0026001E Product overview: 0915AT43A0026E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0915AT43A0026E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas PLEASE SEE GLOBAL MFG PN: 0915AT43A0026001E Product overview: 0915AT43A0026E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0915AT43A0026E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 0915AT43A0026001E Product overview: 0915AT43A0026E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0915AT43A0026E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 915MHz ANTENNA

Antennas 915MHz ANTENNA

Buy Now Datasheet
Chip Antenna, Ism Band, 902Mhz-928Mhz, 50 Ohm, Full Reel; Center Frequency Johanson Technology - 16R1074 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, Ism Band, 902Mhz-928Mhz, 50 Ohm, Full Reel; Center Frequency Johanson Technology
16R1074
Chip Antenna, Ism Band, 902Mhz-928Mhz, 50 Ohm, Full Reel; Center Frequency Johanson Technology 16R1074
CHIP ANTENNA, ISM BAND, 902MHZ-928MHZ, 50 OHM, FULL REEL; Center Frequency:915MHz; Antenna Case Size:-; Product Range:-; Antenna Applications:Bluetoo th 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer; Frequency Max:928MHzRoHS Compliant: Yes

CHIP ANTENNA, ISM BAND, 902MHZ-928MHZ, 50 OHM, FULL REEL; Center Frequency:915MHz; Antenna Case Size:-; Product Range:-; Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer; Frequency Max:928MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Antenna, Ceramic, 915Mhz; Centre Frequency Johanson Technology - 41T0901 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Ceramic, 915Mhz; Centre Frequency Johanson Technology
41T0901
Antenna, Ceramic, 915Mhz; Centre Frequency Johanson Technology 41T0901
ANTENNA, CERAMIC, 915MHZ; Centre Frequency:915MHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:ISM; Antenna Polarisation:Omni; Bandwidth:26MHz; Frequency:915MHz; Frequency RoHS Compliant: Yes

ANTENNA, CERAMIC, 915MHZ; Centre Frequency:915MHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:ISM; Antenna Polarisation:Omni; Bandwidth:26MHz; Frequency:915MHz; Frequency RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 0915AT43A0026E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0915AT43A0026E
RF Antennas 0915AT43A0026E
915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-0915AT43A0026E 0915AT43A0026E 16R1074 41T0901 0915AT43A0026E
Product Name Rf Antenna Antennas Chip Antenna, Ism Band, 902Mhz-928Mhz, 50 Ohm, Full Reel; Center Frequency Johanson Technology Antenna, Ceramic, 915Mhz; Centre Frequency Johanson Technology RF Antennas
Applications RF Testing Bluetooth 802.11, Cellular, DECT, GPS & WLAN ISM
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8685R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details