Johanson Technology, Inc. RF Directional Coupler - 0910CF15B0100E 0910CF15B0100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052370-0910CF15B0100 E Packaging: Reel - TR Applications: General Purpose Coupler Type: Coupler, With Filter Frequency: 860 to 960MHz Coupling Factor: 10 ± 1dB Insertion Loss: 1.2dB Isolation: 30dB Return Loss: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052370-0910CF15B0100 E Packaging: Reel - TR Applications: General Purpose Coupler Type: Coupler, With Filter Frequency: 860 to 960MHz Coupling Factor: 10 ± 1dB Insertion Loss: 1.2dB Isolation: 30dB Return Loss: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 0910CF15B0100E - 052370-0910CF15B0100E - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 0910CF15B0100E
052370-0910CF15B0100E
RF Directional Coupler - 0910CF15B0100E 052370-0910CF15B0100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052370-0910CF15B0100 E Packaging: Reel - TR Applications: General Purpose Coupler Type: Coupler, With Filter Frequency: 860 to 960MHz Coupling Factor: 10 ± 1dB Insertion Loss: 1.2dB Isolation: 30dB Return Loss: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 052370-0910CF15B0100E
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Coupler, With Filter
Frequency: 860 to 960MHz
Coupling Factor: 10 ± 1dB
Insertion Loss: 1.2dB
Isolation: 30dB
Return Loss: 20dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 052370-0910CF15B0100E
Product Name RF Directional Coupler - 0910CF15B0100E
Frequency 8.60E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details