Johanson Technology, Inc. Filters - RF Filters 0900LP15B0063E

Description
Win Source Part Number: 973652-0900LP15B0063 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 911.5MHz Insertion Loss: 0.9dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Bandwidth: 97MHz Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Johanson Technology Inc. Other Names: 712-1635-1,712-1635- 2,712-1635-6
Request a Quote Datasheet
Description
Win Source Part Number: 973652-0900LP15B0063 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 911.5MHz Insertion Loss: 0.9dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Bandwidth: 97MHz Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Johanson Technology Inc. Other Names: 712-1635-1,712-1635- 2,712-1635-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
0900LP15B0063E
Filters - RF Filters 0900LP15B0063E
Win Source Part Number: 973652-0900LP15B0063 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 911.5MHz Insertion Loss: 0.9dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Bandwidth: 97MHz Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Johanson Technology Inc. Other Names: 712-1635-1,712-1635- 2,712-1635-6

Win Source Part Number: 973652-0900LP15B0063E
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 911.5MHz
Insertion Loss: 0.9dB
Filter Type: Low Pass
Height (Max): 0.041" (1.05mm)
Bandwidth: 97MHz
Package / Case: 0805 (2012 Metric), 8 PC Pad
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Johanson Technology Inc.
Other Names: 712-1635-1,712-1635-2,712-1635-6

Buy Now Datasheet
RF Filters 0900LP15B0063E
RF FILTER LOW PASS 911.5MHZ 0805

RF FILTER LOW PASS 911.5MHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 0900LP15B0063E 0900LP15B0063E
Product Name Filters - RF Filters RF Filters
Filter Type Low Pass; Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
19 to 24GHz – Band Pass Filter - UIYBPF4714A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 1.90E7 to 2.40E7 kHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers