Johanson Technology, Inc. Balun Filter, Band Pass, 800Mhz-1Ghz, 50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Johanson Technology 0900BL15C050E

Description
BALUN FILTER, BAND PASS, 800MHZ-1GHZ, 50 OHM, 0805, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:800MHz; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet
Description
BALUN FILTER, BAND PASS, 800MHZ-1GHZ, 50 OHM, 0805, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:800MHz; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Filter, Band Pass, 800Mhz-1Ghz, 50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Johanson Technology - 03M6042 - Newark, An Avnet Company
Chicago, IL, United States
Balun Filter, Band Pass, 800Mhz-1Ghz, 50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Johanson Technology
03M6042
Balun Filter, Band Pass, 800Mhz-1Ghz, 50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Johanson Technology 03M6042
BALUN FILTER, BAND PASS, 800MHZ-1GHZ, 50 OHM, 0805, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:800MHz; Frequency Max:1GHz RoHS Compliant: Yes

BALUN FILTER, BAND PASS, 800MHZ-1GHZ, 50 OHM, 0805, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:800MHz; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 03M6042
Product Name Balun Filter, Band Pass, 800Mhz-1Ghz, 50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCG1-252+CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details